Samtec Inc. Connector, Rectnglr, Rcpt, 27Pos, Pcb; No. Of Contacts Samtec ET60S-03-24-00-L-RT1-GP

Description
CONNECTOR, RECTNGLR, RCPT, 27POS, PCB; No. of Contacts:27Contacts; Product Range:ET60S Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECTNGLR, RCPT, 27POS, PCB; No. of Contacts:27Contacts; Product Range:ET60S Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rectnglr, Rcpt, 27Pos, Pcb; No. Of Contacts Samtec - 84Y3042 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectnglr, Rcpt, 27Pos, Pcb; No. Of Contacts Samtec
84Y3042
Connector, Rectnglr, Rcpt, 27Pos, Pcb; No. Of Contacts Samtec 84Y3042
CONNECTOR, RECTNGLR, RCPT, 27POS, PCB; No. of Contacts:27Contacts; Product Range:ET60S Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

CONNECTOR, RECTNGLR, RCPT, 27POS, PCB; No. of Contacts:27Contacts; Product Range:ET60S Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84Y3042
Product Name Connector, Rectnglr, Rcpt, 27Pos, Pcb; No. Of Contacts Samtec
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A830-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Connectors - 1345G7 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers