Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-130-24-G-D

Description
CONN SOCKET 60POS 0.1 GOLD PCB
Description
CONN SOCKET 60POS 0.1 GOLD PCB
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 60 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec (part number 98P9948) features a pitch spacing of 2.54 mm and is designed for board-to-board applications. It is a through-hole mounting connector with a total of 60 contacts arranged in two rows. The connector is RoHS compliant and is suitable for various applications requiring reliable electrical connections. The product is available in different lead styles, including solder tail and square tail options, and offers various plating options such as gold and tin. It has a current rating of 5.2 A per pin for solder tail and 5.7 A per pin for square tail configurations, with a voltage rating of 550 VAC when mated. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector is designed for a standard insertion force and has a maximum cycle rating of 100 with gold plating. Engineers should consider this connector for applications that require a robust and reliable connection in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 60 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec (part number 98P9948) features a pitch spacing of 2.54 mm and is designed for board-to-board applications. It is a through-hole mounting connector with a total of 60 contacts arranged in two rows. The connector is RoHS compliant and is suitable for various applications requiring reliable electrical connections. The product is available in different lead styles, including solder tail and square tail options, and offers various plating options such as gold and tin. It has a current rating of 5.2 A per pin for solder tail and 5.7 A per pin for square tail configurations, with a voltage rating of 550 VAC when mated. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector is designed for a standard insertion force and has a maximum cycle rating of 100 with gold plating. Engineers should consider this connector for applications that require a robust and reliable connection in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-130-24-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-130-24-G-D
CONN SOCKET 60POS 0.1 GOLD PCB

CONN SOCKET 60POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P9948 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
98P9948
Connector, Receptacle, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 98P9948
CONNECTOR, RECEPTACLE, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESW-130-24-G-D 98P9948
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details