The Connector, Receptacle, part number 38AC7501, features 60 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The connector is compliant with RoHS standards and is available in various plating options, including gold and tin. The current rating for this connector is 5.2 A per pin when using the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated. It operates effectively within a temperature range of -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector supports a standard insertion force of 125 grams and is rated for a maximum of 100 cycles with gold plating. This product is suitable for applications requiring reliable connections in various electronic devices, particularly in environments adhering to PC/104 standards.
CONN SOCKET 60POS 0.1 GOLD PCB
CONNECTOR, RECEPTACLE, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESW-130-23-L-D | 38AC7501 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Solder | |
| Mounting | Through Hole | Through Hole Mount |