Samtec Inc. Connector, Receptacle, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec ESW-130-13-S-D

Description
CONNECTOR, RECEPTACLE, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm (part number 98P9930) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a through-hole mounting style and is part of the ESW series. The connector is RoHS compliant and constructed from black glass-filled polyester for the insulator, with contacts made of phosphor bronze. The product supports a current rating of 5.2 A per pin (with two pins powered) and a voltage rating of 550 VAC when mated with compatible connectors. It operates within a temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The connector has a standard insertion force of 125 grams and is rated for a maximum of 100 cycles with 10 µ" gold plating. This connector is suitable for various applications, including PC/104 J1 and J2 connectors, and is available with different plating options.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm (part number 98P9930) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a through-hole mounting style and is part of the ESW series. The connector is RoHS compliant and constructed from black glass-filled polyester for the insulator, with contacts made of phosphor bronze. The product supports a current rating of 5.2 A per pin (with two pins powered) and a voltage rating of 550 VAC when mated with compatible connectors. It operates within a temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The connector has a standard insertion force of 125 grams and is rated for a maximum of 100 cycles with 10 µ" gold plating. This connector is suitable for various applications, including PC/104 J1 and J2 connectors, and is available with different plating options.

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P9930 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
98P9930
Connector, Receptacle, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 98P9930
CONNECTOR, RECEPTACLE, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98P9930
Product Name Connector, Receptacle, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data