Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-126-14-G-D

Description
CONN SOCKET 52POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 52POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-126-14-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-126-14-G-D
CONN SOCKET 52POS 0.1 GOLD PCB

CONN SOCKET 52POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 52 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P9794 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 52 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
98P9794
Connector, Receptacle, 52 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 98P9794
CONNECTOR, RECEPTACLE, 52 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 52 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESW-126-14-G-D 98P9794
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 52 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1848-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Micro Connectors - 1.27mm pitch - EMM Series - Nicomatic North America
Specs
Connector Type Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 05M6456 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers