Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-125-69-S-D-LL

Description
CONN SOCKET 50POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 50POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-125-69-S-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-125-69-S-D-LL
CONN SOCKET 50POS 0.1 GOLD PCB

CONN SOCKET 50POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P9781 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
98P9781
Connector, Receptacle, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 98P9781
CONNECTOR, RECEPTACLE, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESW-125-69-S-D-LL 98P9781
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Kinked Pin, Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103945-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details