Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-124-58-G-S

Description
CONN SOCKET 24POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 24POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-124-58-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-124-58-G-S
CONN SOCKET 24POS 0.1 GOLD PCB

CONN SOCKET 24POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 24 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P9676 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 24 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
98P9676
Connector, Receptacle, 24 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 98P9676
CONNECTOR, RECEPTACLE, 24 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 24 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESW-124-58-G-S 98P9676
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 24 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Terminal Blocks - 39.2313 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Male connector/plug - 734-304 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
5 suppliers