The Connector, Receptacle, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm, part number 98P9433, is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a through-hole mounting style and is part of the ESW Series. The connector is RoHS compliant and supports a current rating of 5.2 A per pin for the ESW type and 5.7 A per pin for the ESQ type, with a voltage rating of 550 VAC when mated. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze with various plating options available. The connector is suitable for applications requiring reliable connections with a standard insertion force of 125 grams.
CONN SOCKET 40POS 0.1 GOLD PCB
CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESW-120-39-G-D | 98P9433 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Solder | |
| Mounting | Through Hole | Through Hole Mount |