Samtec Inc. PCB Sockets ESW-120-33-G-D

Description
.100 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESW-120-33-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Elevated Skt Strip

.100 Elevated Skt Strip

Buy Now
PCB Sockets - 1803909 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803909
PCB Sockets 1803909
Samtec ESW-120-33-G-D PCB Socket

Samtec ESW-120-33-G-D PCB Socket

Supplier's Site
PCB Sockets - 1803519 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803519
PCB Sockets 1803519
Samtec ESW-120-33-G-D PCB Socket

Samtec ESW-120-33-G-D PCB Socket

Supplier's Site
CONN SOCKET 40POS 0.1 GOLD PCB - 680-ESW-120-33-G-D - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 40POS 0.1 GOLD PCB
680-ESW-120-33-G-D
CONN SOCKET 40POS 0.1 GOLD PCB 680-ESW-120-33-G-D
CONN SOCKET 40POS 0.1 GOLD PCB

CONN SOCKET 40POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P9402 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
98P9402
Connector, Receptacle, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 98P9402
CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-120-33-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-120-33-G-D
CONN SOCKET 40POS 0.1 GOLD PCB

CONN SOCKET 40POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESW-120-33-G-D 1803909 680-ESW-120-33-G-D 98P9402 ESW-120-33-G-D
Product Name PCB Sockets CONN SOCKET 40POS 0.1 GOLD PCB Connector, Receptacle, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight Straight; Straight
Termination Solder Solder Solder
Mounting Through hole Through Hole Through Hole Mount Through Hole
Voltage Rating 550 volts 550 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FG-A360-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Connectors - 113715P4 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Assemblies - 2330-E11508-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 45 to 70 volts
View Details