The Connector, Receptacle, 40 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The connector is available in both ESW (solder tail) and ESQ (square tail) lead styles, with a current rating of 5.2 A per pin for the ESW type and 5.7 A per pin for the ESQ type when two pins are powered. The voltage rating is 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector is constructed from black glass-filled polyester for the insulator and phosphor bronze for the contacts, with various plating options available, including gold and matte tin. It is designed for a standard insertion force of 125 grams and can withstand up to 100 mating cycles with gold plating. The connector is suitable for applications requiring reliable electrical connections in a compact form factor.
.100 Elevated Skt Strip
CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESW-120-12-S-D | 50P9575 |
| Product Name | Connector, Receptacle, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec | |
| Connector Type | Board to Board Connector |