Samtec Inc. Connector, Receptacle, 18 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec ESW-118-23-T-S-LL

Description
CONNECTOR, RECEPTACLE, 18 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 18 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 18 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P9254 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 18 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
98P9254
Connector, Receptacle, 18 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 98P9254
CONNECTOR, RECEPTACLE, 18 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 18 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98P9254
Product Name Connector, Receptacle, 18 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Coaxial Adapters - 8023B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details