Samtec Inc. Connector, Receptacle, 36 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec ESW-118-12-L-D

Description
CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 36 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 38AC7417 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 36 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
38AC7417
Connector, Receptacle, 36 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 38AC7417
CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-118-12-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-118-12-L-D
CONN SOCKET 36POS 0.1 GOLD PCB

CONN SOCKET 36POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 38AC7417 ESW-118-12-L-D
Product Name Connector, Receptacle, 36 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CRB.H26.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details