Samtec Inc. Connector, Receptacle, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec ESW-116-44-L-D

Description
.100 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESW-116-44-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Elevated Skt Strip

.100 Elevated Skt Strip

Buy Now
Connector, Receptacle, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 38AC7401 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
38AC7401
Connector, Receptacle, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 38AC7401
CONNECTOR, RECEPTACLE, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESW-116-44-L-D 38AC7401
Product Name Connector, Receptacle, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - M209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details