Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-115-13-T-D

Description
CONN SOCKET 30POS 0.1 TIN PCB
Datasheet
Description
CONN SOCKET 30POS 0.1 TIN PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-115-13-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-115-13-T-D
CONN SOCKET 30POS 0.1 TIN PCB

CONN SOCKET 30POS 0.1 TIN PCB

Supplier's Site
Connector, Receptacle, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P8966 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
98P8966
Connector, Receptacle, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 98P8966
CONNECTOR, RECEPTACLE, 30 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 30 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESW-115-13-T-D 98P8966
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female To SMA Male To SMA Female RF Adapter - ET-SFS-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
DIN 41612 - 39-XC5A-0122-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers