Samtec Inc. Connector, Receptacle, 14 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec ESW-114-23-S-S

Description
CONNECTOR, RECEPTACLE, 14 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 14 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 14 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P8889 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 14 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
98P8889
Connector, Receptacle, 14 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 98P8889
CONNECTOR, RECEPTACLE, 14 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 14 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-114-23-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-114-23-S-S
CONN SOCKET 14POS 0.1 GOLD PCB

CONN SOCKET 14POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 98P8889 ESW-114-23-S-S
Product Name Connector, Receptacle, 14 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data