Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-113-48-S-S

Description
CONN SOCKET 13POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 13POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-113-48-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-113-48-S-S
CONN SOCKET 13POS 0.1 GOLD PCB

CONN SOCKET 13POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 13 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P8846 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 13 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
98P8846
Connector, Receptacle, 13 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 98P8846
CONNECTOR, RECEPTACLE, 13 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 13 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESW-113-48-S-S 98P8846
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 13 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-G01-12KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
Header; 15; 8 A; 125/300 V; 0.150 in.; 2.30 in.; Polyamide 6.6 - 70078489 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details