Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-113-12-G-S

Description
CONN SOCKET 13POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 13POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-113-12-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-113-12-G-S
CONN SOCKET 13POS 0.1 GOLD PCB

CONN SOCKET 13POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 13 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P8767 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 13 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
98P8767
Connector, Receptacle, 13 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 98P8767
CONNECTOR, RECEPTACLE, 13 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 13 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESW-113-12-G-S 98P8767
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 13 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Terminal Block Wire Ferrules - 2842.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details