Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-112-24-S-S

Description
CONN SOCKET 12POS 0.1 GOLD PCB
Description
CONN SOCKET 12POS 0.1 GOLD PCB
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 98P8693, features 12 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The connector is part of the ESW series and is RoHS compliant. The product has a current rating of 5.2 A per pin when two pins are powered, and a voltage rating of 550 VAC when mated with compatible connectors. It operates within a temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The connector is constructed from black glass-filled polyester for the insulator and phosphor bronze for the contacts, with various plating options available, including gold and matte tin. This connector is suitable for applications requiring reliable electrical connections in a compact form factor, particularly in environments adhering to RoHS standards.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 98P8693, features 12 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The connector is part of the ESW series and is RoHS compliant. The product has a current rating of 5.2 A per pin when two pins are powered, and a voltage rating of 550 VAC when mated with compatible connectors. It operates within a temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The connector is constructed from black glass-filled polyester for the insulator and phosphor bronze for the contacts, with various plating options available, including gold and matte tin. This connector is suitable for applications requiring reliable electrical connections in a compact form factor, particularly in environments adhering to RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-112-24-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-112-24-S-S
CONN SOCKET 12POS 0.1 GOLD PCB

CONN SOCKET 12POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P8693 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
98P8693
Connector, Receptacle, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 98P8693
CONNECTOR, RECEPTACLE, 12 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 12 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESW-112-24-S-S 98P8693
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Bergstak ® - 10069524-161402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RF Connectors / Coaxial Connectors - 032-0155-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers