Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-111-44-T-S

Description
CONN SOCKET 11POS 0.1 TIN PCB
Datasheet
Description
CONN SOCKET 11POS 0.1 TIN PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-111-44-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-111-44-T-S
CONN SOCKET 11POS 0.1 TIN PCB

CONN SOCKET 11POS 0.1 TIN PCB

Supplier's Site
Connector, Receptacle, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P8645 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
98P8645
Connector, Receptacle, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 98P8645
CONNECTOR, RECEPTACLE, 11 CONTACT, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 11 CONTACT, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESW-111-44-T-S 98P8645
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data