The Connector, Receptacle, part number 38AC7336, features 22 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The connector is part of the ESW series and is RoHS compliant. It has a current rating of 5.2 A per pin when two pins are powered and a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze. The connector supports standard and low insertion force options, enhancing usability in various applications.
CONN SOCKET 22POS 0.1 GOLD PCB
CONNECTOR, RECEPTACLE, 22 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESW-111-33-L-D | 38AC7336 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 22 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Solder | |
| Mounting | Through Hole | Through Hole Mount |