Samtec Inc. Connector, Receptacle, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec ESW-111-23-T-S

Description
CONNECTOR, RECEPTACLE, 11 CONTACT, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 11 CONTACT, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P8614 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
98P8614
Connector, Receptacle, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 98P8614
CONNECTOR, RECEPTACLE, 11 CONTACT, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 11 CONTACT, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-111-23-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-111-23-T-S
CONN SOCKET 11POS 0.1 TIN PCB

CONN SOCKET 11POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 98P8614 ESW-111-23-T-S
Product Name Connector, Receptacle, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Nano NPS Series Strip Connectors - Single Row Vertical SMT - Type VV -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
50 Ohm TNC 90° Plug (Long) - 150509-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details