Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-110-23-G-S

Description
.100 Elevated Skt Strip
Request a Quote
Description
.100 Elevated Skt Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 98P8493, features 10 contacts arranged in a single row with a through-hole mounting style. It has a pitch spacing of 2.54 mm, making it suitable for board-to-board applications. The connector is part of the ESW series and is RoHS compliant. It is designed to operate within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The current rating is 5.2 A per pin for the ESW type, with a voltage rating of 550 VAC when mated with compatible connectors. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze, available with various plating options including gold and tin. The connector supports a standard insertion force of 125 grams and is rated for a maximum of 100 cycles with gold plating.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 98P8493, features 10 contacts arranged in a single row with a through-hole mounting style. It has a pitch spacing of 2.54 mm, making it suitable for board-to-board applications. The connector is part of the ESW series and is RoHS compliant. It is designed to operate within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The current rating is 5.2 A per pin for the ESW type, with a voltage rating of 550 VAC when mated with compatible connectors. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze, available with various plating options including gold and tin. The connector supports a standard insertion force of 125 grams and is rated for a maximum of 100 cycles with gold plating.

Suppliers

Company
Product
Description
Supplier Links
 - ESW-110-23-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Elevated Skt Strip

.100 Elevated Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-110-23-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-110-23-G-S
CONN SOCKET 10POS 0.1 GOLD PCB

CONN SOCKET 10POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 10 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P8493 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
98P8493
Connector, Receptacle, 10 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 98P8493
CONNECTOR, RECEPTACLE, 10 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESW-110-23-G-S ESW-110-23-G-S 98P8493
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 10 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28410-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details