The Connector, Receptacle, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm (part number 98P8300) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a through-hole mounting style and is part of the ESW Series. The connector is RoHS compliant and constructed from black glass-filled polyester for the insulator, with contacts made of phosphor bronze. It supports a current rating of 5.2 A per pin (with two pins powered) and a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The connector is designed for a standard insertion force of 125 grams and can withstand up to 100 mating cycles with a gold contact finish. This product is suitable for applications requiring reliable connections in various electronic devices, particularly in environments adhering to PC/104 standards.
CONN SOCKET 16POS 0.1 GOLD PCB
CONNECTOR, RECEPTACLE, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESW-108-34-G-D-LL | 98P8300 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Kinked Pin, Solder | |
| Mounting | Through Hole | Through Hole Mount |