The Connector, Receptacle, part number 98P8283, features 8 contacts arranged in a single row with a through-hole mounting style. It has a pitch spacing of 2.54 mm, making it suitable for board-to-board applications. The connector is part of the ESW series and is RoHS compliant. It is designed to operate within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The current rating is 5.2 A per pin for the ESW type, with a voltage rating of 550 VAC when mated with compatible connectors. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze, available with various plating options including gold and tin. This connector is suitable for applications requiring reliable electrical connections in compact spaces.
CONNECTOR, RECEPTACLE, 8 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 98P8283 |
| Product Name | Connector, Receptacle, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |