Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-106-37-S-S

Description
CONN SOCKET 6POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 6POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-106-37-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-106-37-S-S
CONN SOCKET 6POS 0.1 GOLD PCB

CONN SOCKET 6POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P8066 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
98P8066
Connector, Receptacle, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 98P8066
CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESW-106-37-S-S 98P8066
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10042626-307GLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Geometry Right Angle
Voltage Rating 1000 volts
View Details
3 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2001-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers