Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-106-12-S-D

Description
.100 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESW-106-12-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Elevated Skt Strip

.100 Elevated Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-106-12-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-106-12-S-D
CONN SOCKET 12POS 0.1 GOLD PCB

CONN SOCKET 12POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 80P3296 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
80P3296
Connector, Receptacle, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 80P3296
CONNECTOR, RECEPTACLE, 12 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 12 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESW-106-12-S-D ESW-106-12-S-D 80P3296
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50020-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
EBC 320 Female Housing Kit - E32500-0009 - Anderson Power Products
Specs
Gender Female / Jack
View Details
4 suppliers
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details