The Connector, Receptacle, part number 98P7894, features 5 contacts arranged in a single row with a through-hole mounting style. It has a pitch spacing of 2.54 mm and is part of the ESW Series. The connector is RoHS compliant and suitable for board-to-board applications. It is designed to operate within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The current rating is 5.2 A per pin for the ESW type, with a voltage rating of 550 VAC when mated with compatible connectors. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze, with various plating options available. The connector is designed for standard insertion force applications and has a maximum cycle rating of 100 with gold plating.
CONN SOCKET 5POS 0.1 GOLD PCB
CONNECTOR, RECEPTACLE, 5 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESW-105-23-G-S-LL | 98P7894 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Kinked Pin, Solder | |
| Mounting | Through Hole | Through Hole Mount |