Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-105-14-G-S-LL

Description
CONN SOCKET 5POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 5POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-105-14-G-S-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-105-14-G-S-LL
CONN SOCKET 5POS 0.1 GOLD PCB

CONN SOCKET 5POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P7886 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
98P7886
Connector, Receptacle, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 98P7886
CONNECTOR, RECEPTACLE, 5 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 5 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESW-105-14-G-S-LL 98P7886
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Kinked Pin, Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Ribbon Cable Connectors - 102161-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Screw Connectors - 36-1248-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details