Samtec Inc. Connector, Receptacle, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec ESW-104-23-L-S

Description
.100 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESW-104-23-L-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Elevated Skt Strip

.100 Elevated Skt Strip

Buy Now
Connector, Receptacle, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 38AC7185 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
38AC7185
Connector, Receptacle, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 38AC7185
CONNECTOR, RECEPTACLE, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-104-23-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-104-23-L-S
CONN SOCKET 4POS 0.1 GOLD PCB

CONN SOCKET 4POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESW-104-23-L-S 38AC7185 ESW-104-23-L-S
Product Name Connector, Receptacle, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details