The Connector, Receptacle, part number 98P7756, features 8 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The connector is part of the ESW series and is RoHS compliant. It has a current rating of 5.2 A per pin when two pins are powered and a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze, available with various plating options including gold and tin. This connector is ideal for applications requiring reliable electrical connections in a compact form factor.
CONN SOCKET 8POS 0.1 TIN PCB
CONNECTOR, RECEPTACLE, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESW-104-13-T-D | 98P7756 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Solder | |
| Mounting | Through Hole | Through Hole Mount |