Samtec Inc. Connector, Receptacle, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec ESW-104-12-L-S-LL

Description
.100 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.100 Elevated Skt Strip

.100 Elevated Skt Strip

Buy Now
Connector, Receptacle, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 38AC7181 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
38AC7181
Connector, Receptacle, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 38AC7181
CONNECTOR, RECEPTACLE, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESW-104-12-L-S-LL 38AC7181
Product Name Connector, Receptacle, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - BRD.2B.200.PCSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers