The Connector, Receptacle, part number 38AC7166, features 3 contacts arranged in a single row with a through-hole mounting style. It has a pitch spacing of 2.54 mm and is part of the ESW Series. The connector is designed for board-to-board applications and is RoHS compliant. It is constructed from black glass-filled polyester for the insulator and phosphor bronze for the contacts, with plating options including gold and tin. The current rating is 5.2 A per pin for the ESW type, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The connector supports a standard insertion force of 125 grams and is suitable for various applications, including PC/104 connectors.
CONN SOCKET 3POS 0.1 GOLD PCB
CONNECTOR, RECEPTACLE, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESW-103-23-L-S | 38AC7166 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Solder | |
| Mounting | Through Hole | Through Hole Mount |