Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-103-14-G-S

Description
CONN SOCKET 3POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 3POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-103-14-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-103-14-G-S
CONN SOCKET 3POS 0.1 GOLD PCB

CONN SOCKET 3POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P7663 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
98P7663
Connector, Receptacle, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 98P7663
CONNECTOR, RECEPTACLE, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESW-103-14-G-S 98P7663
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCB Headers - 1731039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details