Samtec Inc. Connector, Receptacle, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec ESW-103-13-T-S

Description
CONNECTOR, RECEPTACLE, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P7661 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
98P7661
Connector, Receptacle, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 98P7661
CONNECTOR, RECEPTACLE, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98P7661
Product Name Connector, Receptacle, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T50V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
SIM Card Connector Flip Type 6 Pin Plastic Body - ET-SIM6PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Sensors Photomicro - EE-SX3163-P2 - Heilind Electronics, Inc.
Specs
Connector Type Micro Connector and Nano Connector
View Details