Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-103-12-T-D

Description
.100 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESW-103-12-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Elevated Skt Strip

.100 Elevated Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESW-103-12-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-103-12-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-103-12-T-D
CONN SOCKET 6POS 0.1 TIN PCB

CONN SOCKET 6POS 0.1 TIN PCB

Supplier's Site
Connector, Receptacle, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P7653 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
98P7653
Connector, Receptacle, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 98P7653
CONNECTOR, RECEPTACLE, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Receptacle, Elevated Socket 6 Position 0.100
Hong Kong, China
Connector Receptacle, Elevated Socket 6 Position 0.100" (2.54mm) Tin Through Hole
680-ESW-103-12-T-D
Connector Receptacle, Elevated Socket 6 Position 0.100" (2.54mm) Tin Through Hole 680-ESW-103-12-T-D
Connector Receptacle, Elevated Socket 6 Position 0.100" (2.54mm) Tin Through Hole

Connector Receptacle, Elevated Socket 6 Position 0.100" (2.54mm) Tin Through Hole

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESW-103-12-T-D ESW-103-12-T-D 98P7653 680-ESW-103-12-T-D
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connector Receptacle, Elevated Socket 6 Position 0.100" (2.54mm) Tin Through Hole
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details