Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-102-38-S-S

Description
CONN SOCKET 2POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 2POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-102-38-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-102-38-S-S
CONN SOCKET 2POS 0.1 GOLD PCB

CONN SOCKET 2POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 98P7611 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
98P7611
Connector, Receptacle, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 98P7611
CONNECTOR, RECEPTACLE, 2 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 2 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESW-102-38-S-S 98P7611
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111179 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details