The Connector, Receptacle, part number 38AC7147, features 2 contacts arranged in a single row with a through-hole mounting style. It is designed for board-to-board applications with a pitch spacing of 2.54 mm. The connector is part of the ESW series and is RoHS compliant. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze. It offers a current rating of 5.2 A per pin when two pins are powered and a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This connector is suitable for applications requiring reliable electrical connections and is compatible with various mating connectors in the TSW and ESQ series.
CONN SKT .100" 10POS
CONNECTOR, RECEPTACLE, 2 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESW-102-34-F-S | 38AC7147 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Solder | |
| Mounting | Through Hole | Through Hole Mount |