Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-101-23-G-D-LL

Description
CONN SOCKET 2POS GOLD PCB
Datasheet
Description
CONN SOCKET 2POS GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESW-101-23-G-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESW-101-23-G-D-LL
CONN SOCKET 2POS GOLD PCB

CONN SOCKET 2POS GOLD PCB

Supplier's Site
Connector, Rcpt, 2Pos, 2Rows; Connector Systems Samtec - 38AC7136 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 2Rows; Connector Systems Samtec
38AC7136
Connector, Rcpt, 2Pos, 2Rows; Connector Systems Samtec 38AC7136
CONNECTOR, RCPT, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 2ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:ESW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESW-101-23-G-D-LL 38AC7136
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 2Pos, 2Rows; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Kinked Pin, Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
SBSX-75A PANEL MOUNT HARDWARE KIT - 108G1 - Anderson Power Products
Specs
Mounting Panel Mount
Current Rating 120.0 to 240.0 amps
View Details
Bergstak ® - 10069525-201400LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
PCB Headers - 1730961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details