Samtec Inc. Terminals ESS-126-G-03

Description
.100 Low Profile Variable Post Height Te
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height Te
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
ESS-126-G-03
Terminals ESS-126-G-03
.100 Low Profile Variable Post Height Te

.100 Low Profile Variable Post Height Te

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec - 98P7312 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec
98P7312
Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec 98P7312
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESS-126-G-03 98P7312
Product Name Terminals Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Retractable Shrouded Banana Plug - 9388 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC Male To SMA Female Adapter - ET-BMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-102-850-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details