Samtec Inc. Board to Board & Mezzanine Connectors ESS-125-T-03

Description
.100 Elevated Single Row Screw Machine
Request a Quote Datasheet
Description
.100 Elevated Single Row Screw Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
ESS-125-T-03
Board to Board & Mezzanine Connectors ESS-125-T-03
.100 Elevated Single Row Screw Machine

.100 Elevated Single Row Screw Machine

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 25 Position; Connector Systems Samtec - 98P7297 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 25 Position; Connector Systems Samtec
98P7297
Socket, 2.54Mm, Vertical Through Hole, 25 Position; Connector Systems Samtec 98P7297
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 25 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESS-125-T-03 98P7297
Product Name Board to Board & Mezzanine Connectors Socket, 2.54Mm, Vertical Through Hole, 25 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK RECEPTACLE - 10065490-638TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Wire to Board - 1920-1327-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Din Rail, Channel - 2946-2000-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details