Samtec Inc. Board to Board & Mezzanine Connectors ESS-122-G-04

Description
.100 Elevated Single Row Screw Machine
Request a Quote Datasheet
Description
.100 Elevated Single Row Screw Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
ESS-122-G-04
Board to Board & Mezzanine Connectors ESS-122-G-04
.100 Elevated Single Row Screw Machine

.100 Elevated Single Row Screw Machine

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESS-122-G-04
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESS-122-G-04
CONN SOCKET 22POS 0.1 GOLD PCB

CONN SOCKET 22POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec - 98P7218 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec
98P7218
Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec 98P7218
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 22 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESS-122-G-04 ESS-122-G-04 98P7218
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details