Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec ESS-113-T-03

Description
.100 Elevated Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Elevated Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESS-113-T-03 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Elevated Single Row Screw Mach Skt

.100 Elevated Single Row Screw Mach Skt

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec - 98P6988 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec
98P6988
Socket, 2.54Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec 98P6988
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESS-113-T-03
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESS-113-T-03
CONN SOCKET 13POS 0.1 GOLD PCB

CONN SOCKET 13POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESS-113-T-03 98P6988 ESS-113-T-03
Product Name Socket, 2.54Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Minitek ® - 10075024-G01-20ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details