Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec ESS-108-G-05

Description
.100 Elevated Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Elevated Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESS-108-G-05 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Elevated Single Row Screw Mach Skt

.100 Elevated Single Row Screw Mach Skt

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec - 98P6816 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec
98P6816
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec 98P6816
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESS-108-G-05 98P6816
Product Name Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Male to SMA Male, Adapter - 9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details