Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec ESS-108-G-04

Description
.100 Elevated Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Elevated Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESS-108-G-04 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Elevated Single Row Screw Mach Skt

.100 Elevated Single Row Screw Mach Skt

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec - 98P6815 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec
98P6815
Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec 98P6815
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESS-108-G-04
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESS-108-G-04
CONN SOCKET 8POS 0.1 GOLD PCB

CONN SOCKET 8POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESS-108-G-04 98P6815 ESS-108-G-04
Product Name Socket, 2.54Mm, Vertical Through Hole, 8 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Rectangular Wire & Cable Connectors & Housings - 104257-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details