Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 6 Position; Connector Systems Samtec ESS-106-G-03

Description
.100 Elevated Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Elevated Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESS-106-G-03 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Elevated Single Row Screw Mach Skt

.100 Elevated Single Row Screw Mach Skt

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 6 Position; Connector Systems Samtec - 98P6756 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 6 Position; Connector Systems Samtec
98P6756
Socket, 2.54Mm, Vertical Through Hole, 6 Position; Connector Systems Samtec 98P6756
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESS-106-G-03 98P6756
Product Name Socket, 2.54Mm, Vertical Through Hole, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data