Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec ESS-104-G-04

Description
.100 Elevated Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Elevated Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESS-104-G-04 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Elevated Single Row Screw Mach Skt

.100 Elevated Single Row Screw Mach Skt

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec - 98P6697 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec
98P6697
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec 98P6697
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESS-104-G-04 98P6697
Product Name Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details