Win Source Part Number: 1015403-ESQT-125-02-
Category: Connectors, Interconnects>Rectan
Series: ESQT
Number of Positions: 50
Connector Type: Elevated Socket
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 11
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.442" (11.23mm)
Insulation Height: 0.408" (10.36mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4.5A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: ESQT-125
CONN SOCKET 50POS 0.079 GOLD PCB Product overview: ESQT-125-02-S-D-408 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-125-02-S-D-
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1015403-ESQT-125-02-S-D-408 | 315-ESQT-125-02-S-D-408 | 98P4090 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Electronic Connector | Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |