Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024665-ESQT-124-02-
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 6
Termination: Solder
Number of Contacts: 144
Gender: Female
Contact Plating: Gold
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): SQT-124-01-L-6; YTE-124-02-G-6-470; YTE-124-02-L-6-669;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024665-ESQT-124-02-L-6-590 |
| Product Name | OEM Parts - OEM Parts (C - E) - ESQT-124-02-L-6-590 |