Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQT-119-03-H-Q-310

Description
Win Source Part Number: 1100236-ESQT-119-03- H-Q-310 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: ESQT Number of Positions: 76 Connector Type: Elevated Socket Contact Type: Forked Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 14 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.148" (3.76mm) Insulation Height: 0.310" (7.87mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SQT-119-01-S-Q; YTQ-119-03-F-Q-066; SQT-119-01-L-Q; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): 4.5A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ESQT-119
Request a Quote Datasheet
Description
Win Source Part Number: 1100236-ESQT-119-03- H-Q-310 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: ESQT Number of Positions: 76 Connector Type: Elevated Socket Contact Type: Forked Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 14 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.148" (3.76mm) Insulation Height: 0.310" (7.87mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SQT-119-01-S-Q; YTQ-119-03-F-Q-066; SQT-119-01-L-Q; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): 4.5A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ESQT-119
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1100236-ESQT-119-03-H-Q-310 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1100236-ESQT-119-03-H-Q-310
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1100236-ESQT-119-03-H-Q-310
Win Source Part Number: 1100236-ESQT-119-03- H-Q-310 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: ESQT Number of Positions: 76 Connector Type: Elevated Socket Contact Type: Forked Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 14 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.148" (3.76mm) Insulation Height: 0.310" (7.87mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SQT-119-01-S-Q; YTQ-119-03-F-Q-066; SQT-119-01-L-Q; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): 4.5A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ESQT-119

Win Source Part Number: 1100236-ESQT-119-03-H-Q-310
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: ESQT
Number of Positions: 76
Connector Type: Elevated Socket
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 14
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.148" (3.76mm)
Insulation Height: 0.310" (7.87mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SQT-119-01-S-Q; YTQ-119-03-F-Q-066; SQT-119-01-L-Q;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4.5A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: ESQT-119

Buy Now
Singapore, Singapore
Electronic Connector
315-ESQT-119-03-H-Q-310
Electronic Connector 315-ESQT-119-03-H-Q-310
CONN SOCKET 76POS 0.079 GOLD PCB Product overview: ESQT-119-03-H-Q-310 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-119-03-H-Q- 310 can be used for catalog matching and distributor lookup.

CONN SOCKET 76POS 0.079 GOLD PCB Product overview: ESQT-119-03-H-Q-310 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-119-03-H-Q-310 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec - 98P2440 - Newark, An Avnet Company
Chicago, IL, United States
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec
98P2440
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec 98P2440
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch

FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1100236-ESQT-119-03-H-Q-310 315-ESQT-119-03-H-Q-310 98P2440
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Electronic Connector Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-576-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers