Samtec Inc. Connectors,Interconnects ESQT-117-02-L-D-543

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Pitch - Mating: 0.050" (1.27mm) Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Pitch - Mating: 0.050" (1.27mm) Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Pitch - Mating: 0.050" (1.27mm) Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Style: C
Pitch - Mating: 0.050" (1.27mm)
Number of Rows: 2
Row Spacing - Mating: 0.050" (1.27mm)

Buy Now Datasheet
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec - 95AH0288 - Newark, An Avnet Company
Chicago, IL, United States
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec
95AH0288
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec 95AH0288
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch

FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 95AH0288
Product Name Connectors,Interconnects Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
RJ45 For 4 Pair Cables Plug Connector - Shielded Cat 5e / Cat 6 - 110630 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2000-5372-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details